STMicroelectronics, Inc. ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU STM32F031K6T6

Description
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, LQFP, 25 I/O Product overview: STM32F031K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031K6T6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, LQFP, 25 I/O Product overview: STM32F031K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031K6T6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F031x6 is a 32-bit microcontroller based on the ARM Cortex-M0 architecture, operating at a frequency of up to 48 MHz. It features a memory configuration of 16 to 32 Kbytes of Flash and 4 Kbytes of SRAM with hardware parity. The device supports a wide operating voltage range of 2.0 to 3.6 V and is capable of functioning in extended temperature conditions from -40 to +105°C. This microcontroller includes multiple integrated peripherals such as nine timers, a 12-bit ADC with up to 10 channels, and various communication interfaces including I2C, USART, and SPI. It also features a 96-bit unique ID, a calendar RTC with alarm functionality, and a five-channel DMA controller. The device is packaged in a 32-pin LQFP format and is compliant with ECOPACK®2 standards, ensuring environmental considerations are met. Engineers looking for a compact and versatile MCU for applications requiring low power consumption and robust performance may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The STM32F031x6 is a 32-bit microcontroller based on the ARM Cortex-M0 architecture, operating at a frequency of up to 48 MHz. It features a memory configuration of 16 to 32 Kbytes of Flash and 4 Kbytes of SRAM with hardware parity. The device supports a wide operating voltage range of 2.0 to 3.6 V and is capable of functioning in extended temperature conditions from -40 to +105°C. This microcontroller includes multiple integrated peripherals such as nine timers, a 12-bit ADC with up to 10 channels, and various communication interfaces including I2C, USART, and SPI. It also features a 96-bit unique ID, a calendar RTC with alarm functionality, and a five-channel DMA controller. The device is packaged in a 32-pin LQFP format and is compliant with ECOPACK®2 standards, ensuring environmental considerations are met. Engineers looking for a compact and versatile MCU for applications requiring low power consumption and robust performance may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU
685-STM32F031K6T6
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU 685-STM32F031K6T6
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, LQFP, 25 I/O Product overview: STM32F031K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031K6T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, LQFP, 25 I/O Product overview: STM32F031K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031K6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17341-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17341-ND
Microcontrollers 497-17341-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F031K6T6 - 800797-STM32F031K6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F031K6T6
800797-STM32F031K6T6
Embedded - Embedded - Microcontrollers - STM32F031K6T6 800797-STM32F031K6T6
Manufacturer: STMicroelectronics Win Source Part Number: 800797-STM32F031K6T6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: STM32F03 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 800797-STM32F031K6T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: STM32F03
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics - 07AH6999 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics
07AH6999
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics 07AH6999
MCU, 32BIT, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F031K6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031K6T6
Microcontrollers STM32F031K6T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F031K6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031K6T6
Embedded - Microcontrollers STM32F031K6T6
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F031K6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031K6T6
Microcontrollers STM32F031K6T6
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031K6T6
ARM Microcontrollers - MCU STM32F031K6T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F031K6T6 497-17341-ND 800797-STM32F031K6T6 07AH6999 STM32F031K6T6 STM32F031K6T6 STM32F031K6T6 STM32F031K6T6
Product Name ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F031K6T6 Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN, I2S SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C164CI8RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers