STMicroelectronics, Inc. Microcontrollers STM32F031G6U6

Description
32-Bit MCU 32K Flash 48MHzMotor UFQFPN28
Request a Quote Datasheet
Description
32-Bit MCU 32K Flash 48MHzMotor UFQFPN28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1106611P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106611P
Microcontrollers 1106611P
32-Bit MCU 32K Flash 48MHzMotor UFQFPN28

32-Bit MCU 32K Flash 48MHzMotor UFQFPN28

Supplier's Site
Microcontrollers - 1106611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106611
Microcontrollers 1106611
32-Bit MCU 32K Flash 48MHzMotor UFQFPN28

32-Bit MCU 32K Flash 48MHzMotor UFQFPN28

Supplier's Site
Microcontrollers - 1661113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1661113
Microcontrollers 1661113
32-Bit MCU 32K Flash 48MHzMotor UFQFPN28

32-Bit MCU 32K Flash 48MHzMotor UFQFPN28

Supplier's Site
Microcontrollers - 497-13620-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13620-ND
Microcontrollers 497-13620-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F031G6U6 - 031246-STM32F031G6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F031G6U6
031246-STM32F031G6U6
Embedded - Embedded - Microcontrollers - STM32F031G6U6 031246-STM32F031G6U6
Manufacturer: STMicroelectronics Win Source Part Number: 031246-STM32F031G6U6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 23 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b Family Name: STM32F031G6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-UFQFN Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): PIC32MM0064GPL028-E/ M6; PIC32MM0032GPL028T-I /M6; PIC32MM0128GPM028-E/ M6; PIC32MM0016GPL028-E/ M6; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031246-STM32F031G6U6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 23
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Family Name: STM32F031G6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-UFQFN
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): PIC32MM0064GPL028-E/M6; PIC32MM0032GPL028T-I/M6; PIC32MM0128GPM028-E/M6; PIC32MM0016GPL028-E/M6;
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F031G6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F031G6U6
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F031G6U6
Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control Product overview: STM32F031G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031G6U6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control Product overview: STM32F031G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031G6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F031G6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031G6U6
Embedded - Microcontrollers STM32F031G6U6
IC MCU 32BIT 32KB FLASH 28UFQFN

IC MCU 32BIT 32KB FLASH 28UFQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031G6U6
ARM Microcontrollers - MCU STM32F031G6U6
ARM Microcontrollers - MCU Cortex M0 32kB 48MHz Motor CTRL SRAM MCU

ARM Microcontrollers - MCU Cortex M0 32kB 48MHz Motor CTRL SRAM MCU

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Ufqfpn-28; Product Range Stmicroelectronics - 16AC3525 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufqfpn-28; Product Range Stmicroelectronics
16AC3525
Mcu, 32Bit, 48Mhz, Ufqfpn-28; Product Range Stmicroelectronics 16AC3525
MCU, 32BIT, 48MHZ, UFQFPN-28; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFQFPN-28; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F031G6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031G6U6
Microcontrollers STM32F031G6U6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM32F031G6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031G6U6
Microcontrollers STM32F031G6U6
IC MCU 32BIT 32KB FLASH 28UFQFN

IC MCU 32BIT 32KB FLASH 28UFQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031G6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031G6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031G6U6
IC MCU 32BIT 32KB FLASH 28UFQFN

IC MCU 32BIT 32KB FLASH 28UFQFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1106611P 1106611 497-13620-ND 031246-STM32F031G6U6 685-STM32F031G6U6 STM32F031G6U6 STM32F031G6U6 16AC3525 STM32F031G6U6 STM32F031G6U6 STM32F031G6U6
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F031G6U6 ARM Cortex-M 48 MHz Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 48Mhz, Ufqfpn-28; Product Range Stmicroelectronics Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
ROM 32 KB 32 KB 32 KB
Package Type QFP; Other; UFQFPN QFP; Other; Ufqfpn Other; 28-UFQFN Other; UFQFPN Other; 28-UFQFN Other; 28-UFQFN Other; 28-UFQFN
Pin Count 28 28 28 28
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details