STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F031F4P7 STM32F031F4P7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898112-STM32F031F4P7 Series: STM32F0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17917, STM32F031F4P7-ND
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898112-STM32F031F4P7 Series: STM32F0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17917, STM32F031F4P7-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F031F4P7 is an ARM® Cortex®-M0 based 32-bit microcontroller operating at a frequency of up to 48 MHz. It features 16 Kbytes of Flash memory and 4 Kbytes of SRAM with hardware parity. The device supports an extended temperature range from -40 to +105°C and operates with a supply voltage between 2.0 to 3.6 V. This microcontroller includes a variety of peripherals such as nine timers, a 12-bit ADC with up to 10 channels, and multiple communication interfaces including I2C, USART, and SPI. It also has a 96-bit unique ID, a calendar RTC with alarm functionality, and supports low power modes like Sleep, Stop, and Standby. The STM32F031F4P7 is available in various package options, including UFQFPN28 and LQFP32, making it suitable for compact designs. Engineers looking for a versatile and power-efficient microcontroller for applications requiring moderate processing power and multiple I/O options may find the STM32F031F4P7 to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The STM32F031F4P7 is an ARM® Cortex®-M0 based 32-bit microcontroller operating at a frequency of up to 48 MHz. It features 16 Kbytes of Flash memory and 4 Kbytes of SRAM with hardware parity. The device supports an extended temperature range from -40 to +105°C and operates with a supply voltage between 2.0 to 3.6 V. This microcontroller includes a variety of peripherals such as nine timers, a 12-bit ADC with up to 10 channels, and multiple communication interfaces including I2C, USART, and SPI. It also has a 96-bit unique ID, a calendar RTC with alarm functionality, and supports low power modes like Sleep, Stop, and Standby. The STM32F031F4P7 is available in various package options, including UFQFPN28 and LQFP32, making it suitable for compact designs. Engineers looking for a versatile and power-efficient microcontroller for applications requiring moderate processing power and multiple I/O options may find the STM32F031F4P7 to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F031F4P7 - 898112-STM32F031F4P7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F031F4P7
898112-STM32F031F4P7
Embedded - Embedded - Microcontrollers - STM32F031F4P7 898112-STM32F031F4P7
Manufacturer: STMicroelectronics Win Source Part Number: 898112-STM32F031F4P7 Series: STM32F0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17917, STM32F031F4P7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898112-STM32F031F4P7
Series: STM32F0
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 20-TSSOP
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17917, STM32F031F4P7-ND

Buy Now Datasheet
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU - 685-STM32F031F4P7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU
685-STM32F031F4P7
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU 685-STM32F031F4P7
32-bit ARM Cortex-M0 MCU, 48MHz, 16KB Flash, 12-ch ADC, TSSOP Product overview: STM32F031F4P7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031F4P7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 16KB Flash, 12-ch ADC, TSSOP Product overview: STM32F031F4P7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031F4P7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17917-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17917-ND
Microcontrollers 497-17917-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - STM32F031F4P7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031F4P7
Microcontrollers STM32F031F4P7
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031F4P7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031F4P7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031F4P7
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site
Mcu, 32Bit, 148Mhz; Product Range Stmicroelectronics - 26AH0206 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 148Mhz; Product Range Stmicroelectronics
26AH0206
Mcu, 32Bit, 148Mhz; Product Range Stmicroelectronics 26AH0206
MCU, 32BIT, 148MHZ; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:148MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins; MCU Case Style:TSSOP;RoHS Compliant: Yes

MCU, 32BIT, 148MHZ; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:148MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins; MCU Case Style:TSSOP;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031F4P7
ARM Microcontrollers - MCU STM32F031F4P7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F031F4P7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031F4P7
Embedded - Microcontrollers STM32F031F4P7
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32F031F4P7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031F4P7
Microcontrollers STM32F031F4P7
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898112-STM32F031F4P7 685-STM32F031F4P7 497-17917-ND STM32F031F4P7 STM32F031F4P7 26AH0206 STM32F031F4P7 STM32F031F4P7 STM32F031F4P7
Product Name Embedded - Embedded - Microcontrollers - STM32F031F4P7 ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 148Mhz; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 148 MHz 48 MHz
RAM 16 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers