STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F031F4P6TR STM32F031F4P6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 806273-STM32F031F4P6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: STM32F03 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 806273-STM32F031F4P6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: STM32F03 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F031F4P6TR - 806273-STM32F031F4P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F031F4P6TR
806273-STM32F031F4P6TR
Embedded - Embedded - Microcontrollers - STM32F031F4P6TR 806273-STM32F031F4P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 806273-STM32F031F4P6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: STM32F03 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 806273-STM32F031F4P6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: STM32F03
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now
Microcontrollers - 497-18739-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18739-6-ND
Microcontrollers 497-18739-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18739-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18739-2-ND
Microcontrollers 497-18739-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18739-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18739-1-ND
Microcontrollers 497-18739-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F031F4P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F031F4P6TR
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F031F4P6TR
Mainstream Arm Cortex-M0 Access line MCU with 16 Kbytes of Flash memory, 48 MHz CPU Product overview: STM32F031F4P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031F4P6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Access line MCU with 16 Kbytes of Flash memory, 48 MHz CPU Product overview: STM32F031F4P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031F4P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031F4P6TR
ARM Microcontrollers - MCU STM32F031F4P6TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Access line MCU with 16 Kbytes Flash, 48 MHz CPU

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Access line MCU with 16 Kbytes Flash, 48 MHz CPU

Buy Now Datasheet
Microcontrollers - STM32F031F4P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031F4P6TR
Microcontrollers STM32F031F4P6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - STM32F031F4P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031F4P6TR
Embedded - Microcontrollers STM32F031F4P6TR
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031F4P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031F4P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031F4P6TR
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM32F031F4P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031F4P6TR
Microcontrollers STM32F031F4P6TR
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 806273-STM32F031F4P6TR 497-18739-6-ND 685-STM32F031F4P6TR STM32F031F4P6TR STM32F031F4P6TR STM32F031F4P6TR STM32F031F4P6TR STM32F031F4P6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F031F4P6TR Microcontrollers ARM Cortex-M 48 MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details