STMicroelectronics, Inc. Microcontrollers STM32F031F4P6

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17338-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17338-ND
Microcontrollers 497-17338-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F031F4P6 - 851354-STM32F031F4P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F031F4P6
851354-STM32F031F4P6
Embedded - Embedded - Microcontrollers - STM32F031F4P6 851354-STM32F031F4P6
Manufacturer: STMicroelectronics Win Source Part Number: 851354-STM32F031F4P6 Series: STM32F0 Features: series Microcontroller IC Package: Tube Number of I/O: 15 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17338, STM32F031F4P6-ND, STM32F050F4P6, STM32F050F4P6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 851354-STM32F031F4P6
Series: STM32F0
Features: series Microcontroller IC
Package: Tube
Number of I/O: 15
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17338, STM32F031F4P6-ND, STM32F050F4P6, STM32F050F4P6-ND

Buy Now Datasheet
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU - 685-STM32F031F4P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU
685-STM32F031F4P6
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU 685-STM32F031F4P6
32-bit ARM Cortex-M0 MCU, 48MHz, 16KB Flash, 12 ADC, TSSOP Product overview: STM32F031F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031F4P6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 16KB Flash, 12 ADC, TSSOP Product overview: STM32F031F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031F4P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031F4P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031F4P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM32F031F4P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031F4P6
Microcontrollers STM32F031F4P6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031F4P6
ARM Microcontrollers - MCU STM32F031F4P6
ARM Microcontrollers - MCU Entry Level ARM M0 16 Kbytes 48 MHz

ARM Microcontrollers - MCU Entry Level ARM M0 16 Kbytes 48 MHz

Buy Now Datasheet
Embedded - Microcontrollers - STM32F031F4P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031F4P6
Embedded - Microcontrollers STM32F031F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32F031F4P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031F4P6
Microcontrollers STM32F031F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17338-ND 851354-STM32F031F4P6 685-STM32F031F4P6 STM32F031F4P6 STM32F031F4P6 STM32F031F4P6 STM32F031F4P6 STM32F031F4P6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F031F4P6 ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 12x12b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Embedded - Microcontrollers - C161PIL25MCAFXUMA1 - 893546-C161PIL25MCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
5 suppliers