STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031C6T7

Description
Win Source Part Number: 1097061-STM32F031C6T 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): STM32F030C6T6; STM32F030C6T6TR; STM32F051C6T6; ATSAM3N0AA-AU; MKL05Z32VLF4; MKL04Z32VLF4; ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17910,STM32F050C 6T7-ND,STM32F050C6T7 ,STM32F031C6T7-ND Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1097061-STM32F031C6T 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): STM32F030C6T6; STM32F030C6T6TR; STM32F051C6T6; ATSAM3N0AA-AU; MKL05Z32VLF4; MKL04Z32VLF4; ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17910,STM32F050C 6T7-ND,STM32F050C6T7 ,STM32F031C6T7-ND Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097061-STM32F031C6T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097061-STM32F031C6T7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097061-STM32F031C6T7
Win Source Part Number: 1097061-STM32F031C6T 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): STM32F030C6T6; STM32F030C6T6TR; STM32F051C6T6; ATSAM3N0AA-AU; MKL05Z32VLF4; MKL04Z32VLF4; ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17910,STM32F050C 6T7-ND,STM32F050C6T7 ,STM32F031C6T7-ND Base Product Number: STM32

Win Source Part Number: 1097061-STM32F031C6T7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F0
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
Alternative Parts (Cross-Reference): STM32F030C6T6; STM32F030C6T6TR; STM32F051C6T6; ATSAM3N0AA-AU; MKL05Z32VLF4; MKL04Z32VLF4;
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17910,STM32F050C6T7-ND,STM32F050C6T7,STM32F031C6T7-ND
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 497-17910-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17910-ND
Microcontrollers 497-17910-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F031C6T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F031C6T7
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F031C6T7
Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control Product overview: STM32F031C6T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031C6T7 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control Product overview: STM32F031C6T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031C6T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031C6T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031C6T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031C6T7
IC MCU 32BIT 32KB FLASH 48TQFP

IC MCU 32BIT 32KB FLASH 48TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031C6T7
ARM Microcontrollers - MCU STM32F031C6T7
ARM Microcontrollers - MCU ARM Cortex-M0 MCU 32Kb Flash 48MHz

ARM Microcontrollers - MCU ARM Cortex-M0 MCU 32Kb Flash 48MHz

Buy Now Datasheet
Embedded - Microcontrollers - STM32F031C6T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031C6T7
Embedded - Microcontrollers STM32F031C6T7
IC MCU 32BIT 32KB FLASH 48TQFP

IC MCU 32BIT 32KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - STM32F031C6T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031C6T7
Microcontrollers STM32F031C6T7
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32F031C6T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031C6T7
Microcontrollers STM32F031C6T7
IC MCU 32BIT 32KB FLASH 48TQFP

IC MCU 32BIT 32KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1097061-STM32F031C6T7 497-17910-ND 685-STM32F031C6T7 STM32F031C6T7 STM32F031C6T7 STM32F031C6T7 STM32F031C6T7 STM32F031C6T7
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Cortex-M 48 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167SRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers