STMicroelectronics, Inc. Microcontrollers STM32F031C4T6

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-13617-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13617-ND
Microcontrollers 497-13617-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU - 685-STM32F031C4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU
685-STM32F031C4T6
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU 685-STM32F031C4T6
32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, LQFP Product overview: STM32F031C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031C4T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, LQFP Product overview: STM32F031C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031C4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F031C4T6 - 846412-STM32F031C4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F031C4T6
846412-STM32F031C4T6
Embedded - Embedded - Microcontrollers - STM32F031C4T6 846412-STM32F031C4T6
Manufacturer: STMicroelectronics Win Source Part Number: 846412-STM32F031C4T6 Series: STM32F0 Features: series Microcontroller IC Package: Tray Number of I/O: 39 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-13617, STM32F050C4T6

Manufacturer: STMicroelectronics
Win Source Part Number: 846412-STM32F031C4T6
Series: STM32F0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 39
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-13617, STM32F050C4T6

Buy Now Datasheet
Microcontrollers - 1921080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921080
Microcontrollers 1921080
STM32F031C4T6, 32BIT MICROCONTROLLER

STM32F031C4T6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920610
Microcontrollers 1920610
STM32F031C4T6, 32BIT MICROCONTROLLER

STM32F031C4T6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1921080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921080P
Microcontrollers 1921080P
STM32F031C4T6, 32BIT MICROCONTROLLER

STM32F031C4T6, 32BIT MICROCONTROLLER

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031C4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031C4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031C4T6
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 51AC9555 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
51AC9555
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 51AC9555
MCU, ARM CORTEX-M0, 48MHZ, LQFP-48; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case Style:LQFP;RoHS Compliant: Yes

MCU, ARM CORTEX-M0, 48MHZ, LQFP-48; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case Style:LQFP;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031C4T6
ARM Microcontrollers - MCU STM32F031C4T6
ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 MCU 16Kb

ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 MCU 16Kb

Buy Now Datasheet
Embedded - Microcontrollers - STM32F031C4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031C4T6
Embedded - Microcontrollers STM32F031C4T6
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F031C4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031C4T6
Microcontrollers STM32F031C4T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM32F031C4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031C4T6
Microcontrollers STM32F031C4T6
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-13617-ND 685-STM32F031C4T6 846412-STM32F031C4T6 1921080 1921080P STM32F031C4T6 51AC9555 STM32F031C4T6 STM32F031C4T6 STM32F031C4T6 STM32F031C4T6
Product Name Microcontrollers ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F031C4T6 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - A2C04189800 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
View Details
3 suppliers