STMicroelectronics, Inc. ARM Cortex-M 48 MHz Embedded Microcontroller MCU STM32F030RCT6TR

Description
Mainstream Arm Cortex-M0 Value line MCU with 256 Kbytes of Flash memory, 48 MHz CPU Product overview: STM32F030RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030RCT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mainstream Arm Cortex-M0 Value line MCU with 256 Kbytes of Flash memory, 48 MHz CPU Product overview: STM32F030RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030RCT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F030RCT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F030RCT6TR
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F030RCT6TR
Mainstream Arm Cortex-M0 Value line MCU with 256 Kbytes of Flash memory, 48 MHz CPU Product overview: STM32F030RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030RCT6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Value line MCU with 256 Kbytes of Flash memory, 48 MHz CPU Product overview: STM32F030RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030RCT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1921074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921074P
Microcontrollers 1921074P
STM32F030RCT6TR, 32BIT MICROCONTROLLER

STM32F030RCT6TR, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920609
Microcontrollers 1920609
STM32F030RCT6TR, 32BIT MICROCONTROLLER

STM32F030RCT6TR, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1921074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921074
Microcontrollers 1921074
STM32F030RCT6TR, 32BIT MICROCONTROLLER

STM32F030RCT6TR, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 497-17337-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17337-1-ND
Microcontrollers 497-17337-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17337-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17337-6-ND
Microcontrollers 497-17337-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17337-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17337-2-ND
Microcontrollers 497-17337-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F030RCT6TR - 795686-STM32F030RCT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F030RCT6TR
795686-STM32F030RCT6TR
Embedded - Embedded - Microcontrollers - STM32F030RCT6TR 795686-STM32F030RCT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 795686-STM32F030RCT6 TR Series: STM32 F0 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x12b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: STM32F030RC Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TM4C1233E6PMI7R; TM4C1237E6PMIR; TM4C123GE6PMI; TM4C1232H6PMI7; ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795686-STM32F030RCT6TR
Series: STM32 F0
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 18x12b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 3.6 V
Family Name: STM32F030RC
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TM4C1233E6PMI7R; TM4C1237E6PMIR; TM4C123GE6PMI; TM4C1232H6PMI7;
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - STM32F030RCT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F030RCT6TR
Embedded - Microcontrollers STM32F030RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F030RCT6TR
ARM Microcontrollers - MCU STM32F030RCT6TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with 256 Kbytes Flash, 48 MHz CPU

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with 256 Kbytes Flash, 48 MHz CPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F030RCT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F030RCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F030RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F030RCT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F030RCT6TR
Microcontrollers STM32F030RCT6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-64; Product Range Stmicroelectronics - 07AH6997 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-64; Product Range Stmicroelectronics
07AH6997
Mcu, 32Bit, 48Mhz, Lqfp-64; Product Range Stmicroelectronics 07AH6997
MCU, 32BIT, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F030RCT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F030RCT6TR
Microcontrollers STM32F030RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F030RCT6TR 1921074P 1920609 497-17337-1-ND 795686-STM32F030RCT6TR STM32F030RCT6TR STM32F030RCT6TR STM32F030RCT6TR STM32F030RCT6TR 07AH6997 STM32F030RCT6TR
Product Name ARM Cortex-M 48 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F030RCT6TR Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers
Clock Speed 32 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Supply Voltage 2.4 to ? volts 2.4 to 3.6 volts 2.4 to 3.6 volts 3.6 volts 2.4 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
ROM 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details