STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F030RCT6 STM32F030RCT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708319-STM32F030RCT6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 18x12b Supply Voltage: 2.4V ~ 3.6V Family Name: STM32F030R8 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Alternative Parts (Cross-Reference): MKL27Z128VLH4R; MKE18F256VLH16; LM4F120H5QRFIG; Introduction Date: January 15, 2015 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 32K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708319-STM32F030RCT6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 18x12b Supply Voltage: 2.4V ~ 3.6V Family Name: STM32F030R8 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Alternative Parts (Cross-Reference): MKL27Z128VLH4R; MKE18F256VLH16; LM4F120H5QRFIG; Introduction Date: January 15, 2015 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 32K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F030RCT6 - 708319-STM32F030RCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F030RCT6
708319-STM32F030RCT6
Embedded - Embedded - Microcontrollers - STM32F030RCT6 708319-STM32F030RCT6
Manufacturer: STMicroelectronics Win Source Part Number: 708319-STM32F030RCT6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 18x12b Supply Voltage: 2.4V ~ 3.6V Family Name: STM32F030R8 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Alternative Parts (Cross-Reference): MKL27Z128VLH4R; MKE18F256VLH16; LM4F120H5QRFIG; Introduction Date: January 15, 2015 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 32K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708319-STM32F030RCT6
Series: TPS series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 48MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x12b
Supply Voltage: 2.4V ~ 3.6V
Family Name: STM32F030R8
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Alternative Parts (Cross-Reference): MKL27Z128VLH4R; MKE18F256VLH16; LM4F120H5QRFIG;
Introduction Date: January 15, 2015
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 32K x 8

Buy Now Datasheet
Microcontrollers - 1921056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921056
Microcontrollers 1921056
STM32F030RCT6, 32BIT MICROCONTROLLER

STM32F030RCT6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1921056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921056P
Microcontrollers 1921056P
STM32F030RCT6, 32BIT MICROCONTROLLER

STM32F030RCT6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920608
Microcontrollers 1920608
STM32F030RCT6, 32BIT MICROCONTROLLER

STM32F030RCT6, 32BIT MICROCONTROLLER

Supplier's Site
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU - 685-STM32F030RCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU
685-STM32F030RCT6
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU 685-STM32F030RCT6
32-bit ARM Cortex-M0 MCU, 256KB Flash, 48MHz, 64-Pin PQFP Product overview: STM32F030RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030RCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 256KB Flash, 48MHz, 64-Pin PQFP Product overview: STM32F030RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030RCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17336-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17336-ND
Microcontrollers 497-17336-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F030RCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F030RCT6
Microcontrollers STM32F030RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F030RCT6
ARM Microcontrollers - MCU STM32F030RCT6
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with 256 Kbytes Flash, 48 MHz CPU

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with 256 Kbytes Flash, 48 MHz CPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F030RCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F030RCT6
Embedded - Microcontrollers STM32F030RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F030RCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F030RCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F030RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F030RCT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F030RCT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F030RCT6
256KB 2.4V~3.6V CM0 32KB 48MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 2.4V~3.6V CM0 32KB 48MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F030RCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F030RCT6
Microcontrollers STM32F030RCT6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-64; Product Range Stmicroelectronics - 52Y1094 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-64; Product Range Stmicroelectronics
52Y1094
Mcu, 32Bit, 48Mhz, Lqfp-64; Product Range Stmicroelectronics 52Y1094
MCU, 32BIT, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708319-STM32F030RCT6 1921056 1921056P 685-STM32F030RCT6 497-17336-ND STM32F030RCT6 STM32F030RCT6 STM32F030RCT6 STM32F030RCT6 STM32F030RCT6 STM32F030RCT6 52Y1094
Product Name Embedded - Embedded - Microcontrollers - STM32F030RCT6 Microcontrollers Microcontrollers ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Mcu, 32Bit, 48Mhz, Lqfp-64; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 2.4 to 3.6 volts 2.4 to ? volts 2.4 to 3.6 volts 2.4 to 3.6 volts 3.6 volts 2.4 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details