STMicroelectronics, Inc. Microcontrollers STM32F030R8T6

Description
32-Bit MCU Cortex-M0 64KB Flash LQFP64
Request a Quote Datasheet
Description
32-Bit MCU Cortex-M0 64KB Flash LQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7925934P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7925934P
Microcontrollers 7925934P
32-Bit MCU Cortex-M0 64KB Flash LQFP64

32-Bit MCU Cortex-M0 64KB Flash LQFP64

Supplier's Site
Microcontrollers - 9196270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9196270
Microcontrollers 9196270
32-Bit MCU Cortex-M0 64KB Flash LQFP64

32-Bit MCU Cortex-M0 64KB Flash LQFP64

Supplier's Site
Microcontrollers - 7925934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7925934
Microcontrollers 7925934
32-Bit MCU Cortex-M0 64KB Flash LQFP64

32-Bit MCU Cortex-M0 64KB Flash LQFP64

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F030R8T6 - 031245-STM32F030R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F030R8T6
031245-STM32F030R8T6
Embedded - Embedded - Microcontrollers - STM32F030R8T6 031245-STM32F030R8T6
Manufacturer: STMicroelectronics Win Source Part Number: 031245-STM32F030R8T6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 18x12b Family Name: STM32F030R8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 48MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): LM3S5762-IQR50T; MB9BF566LPMC1-G-JNE2 ; MB9BF524LPMC-G-JNE2; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Security, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 031245-STM32F030R8T6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 55
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x12b
Family Name: STM32F030R8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): LM3S5762-IQR50T; MB9BF566LPMC1-G-JNE2; MB9BF524LPMC-G-JNE2;
Introduction Date: July 04, 2013
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Security, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 64KB 48MHz Embedded Microcontroller MCU
685-STM32F030R8T6
ARM Cortex-M 64KB 48MHz Embedded Microcontroller MCU 685-STM32F030R8T6
32b ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP, 55 I/O Product overview: STM32F030R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030R8T6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP, 55 I/O Product overview: STM32F030R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-14045-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14045-ND
Microcontrollers 497-14045-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F030R8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F030R8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F030R8T6
Mainstream Arm Cortex-M0 Value l

Mainstream Arm Cortex-M0 Value l

Supplier's Site
Embedded - Microcontrollers - STM32F030R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F030R8T6
Embedded - Microcontrollers STM32F030R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F030R8T6
ARM Microcontrollers - MCU STM32F030R8T6
ARM Microcontrollers - MCU Value-Line ARM MCU 64kB 48 MHz

ARM Microcontrollers - MCU Value-Line ARM MCU 64kB 48 MHz

Buy Now Datasheet
Microcontrollers - STM32F030R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F030R8T6
Microcontrollers STM32F030R8T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F030R8T6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F030R8T6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F030R8T6
64KB 2.4V~3.6V CM0 8KB 48MHz FLASH 55 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 2.4V~3.6V CM0 8KB 48MHz FLASH 55 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics - 39X0184 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics
39X0184
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics 39X0184
MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F030R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F030R8T6
Microcontrollers STM32F030R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7925934P 9196270 031245-STM32F030R8T6 685-STM32F030R8T6 497-14045-ND STM32F030R8T6 STM32F030R8T6 STM32F030R8T6 STM32F030R8T6 STM32F030R8T6 39X0184 STM32F030R8T6
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F030R8T6 ARM Cortex-M 64KB 48MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
ROM 64 KB 64 KB 64 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp Other; LQFP LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP QFP QFP; Other; 64-LQFP
Pin Count 64 64 64 64
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C164SL6RMCAKXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers