STMicroelectronics, Inc. Microcontrollers STM32F030F4P6TR

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17333-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17333-2-ND
Microcontrollers 497-17333-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-17333-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17333-1-ND
Microcontrollers 497-17333-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-17333-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17333-6-ND
Microcontrollers 497-17333-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU - 685-STM32F030F4P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU
685-STM32F030F4P6TR
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU 685-STM32F030F4P6TR
32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, TSSOP Product overview: STM32F030F4P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030F4P6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, TSSOP Product overview: STM32F030F4P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030F4P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F030F4P6TR - 708317-STM32F030F4P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F030F4P6TR
708317-STM32F030F4P6TR
Embedded - Embedded - Microcontrollers - STM32F030F4P6TR 708317-STM32F030F4P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708317-STM32F030F4P6 TR Series: TPS series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: I2C, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b Supply Voltage: 2.4V ~ 3.6V Family Name: STM32F030F4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LPC1112FDH20/102,5 ; LPC1111FDH20/002; LPC832M101FDH20FP; LPC812M101JDH20J ; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 32-Bit The number of I/O: 15 Date RAM Size: 4K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708317-STM32F030F4P6TR
Series: TPS series
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 48MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b
Supply Voltage: 2.4V ~ 3.6V
Family Name: STM32F030F4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LPC1112FDH20/102,5 ; LPC1111FDH20/002; LPC832M101FDH20FP; LPC812M101JDH20J ;
Introduction Date: July 04, 2013
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 32-Bit
The number of I/O: 15
Date RAM Size: 4K x 8

Buy Now Datasheet
Microcontrollers - STM32F030F4P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F030F4P6TR
Microcontrollers STM32F030F4P6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0, 48Mhz, Tssop-20; Product Range Stmicroelectronics - 75X0274 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0, 48Mhz, Tssop-20; Product Range Stmicroelectronics
75X0274
Mcu, 32Bit, Cortex-M0, 48Mhz, Tssop-20; Product Range Stmicroelectronics 75X0274
MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-20; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-20; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F030F4P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F030F4P6TR
Embedded - Microcontrollers STM32F030F4P6TR
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F030F4P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F030F4P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F030F4P6TR
Mainstream Arm Cortex-M0 Value l

Mainstream Arm Cortex-M0 Value l

Supplier's Site
Microcontrollers - STM32F030F4P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F030F4P6TR
Microcontrollers STM32F030F4P6TR
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F030F4P6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F030F4P6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F030F4P6TR
16KB 2.4V~3.6V CM0 4KB 48MHz FLASH 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 2.4V~3.6V CM0 4KB 48MHz FLASH 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F030F4P6TR
ARM Microcontrollers - MCU STM32F030F4P6TR
ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 Value MCU

ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 Value MCU

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17333-2-ND 685-STM32F030F4P6TR 708317-STM32F030F4P6TR STM32F030F4P6TR 75X0274 STM32F030F4P6TR STM32F030F4P6TR STM32F030F4P6TR STM32F030F4P6TR STM32F030F4P6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F030F4P6TR Microcontrollers Mcu, 32Bit, Cortex-M0, 48Mhz, Tssop-20; Product Range Stmicroelectronics Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 11x12b Other; 12bit
RAM 4 KB 4 KB 16 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details