STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F030F4P6 STM32F030F4P6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031244-STM32F030F4P6 Packaging: Tube/Rail Core Processor: ARM Cortex-M0 Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b Family Name: STM32F030F4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): LPC1111FDH20/002VP; LPC812M101JDH20FP; LPC824M201JDH20J; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031244-STM32F030F4P6 Packaging: Tube/Rail Core Processor: ARM Cortex-M0 Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b Family Name: STM32F030F4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): LPC1111FDH20/002VP; LPC812M101JDH20FP; LPC824M201JDH20J; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F030F4P6 - 031244-STM32F030F4P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F030F4P6
031244-STM32F030F4P6
Embedded - Embedded - Microcontrollers - STM32F030F4P6 031244-STM32F030F4P6
Manufacturer: STMicroelectronics Win Source Part Number: 031244-STM32F030F4P6 Packaging: Tube/Rail Core Processor: ARM Cortex-M0 Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b Family Name: STM32F030F4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): LPC1111FDH20/002VP; LPC812M101JDH20FP; LPC824M201JDH20J; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031244-STM32F030F4P6
Packaging: Tube/Rail
Core Processor: ARM Cortex-M0
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b
Family Name: STM32F030F4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): LPC1111FDH20/002VP; LPC812M101JDH20FP; LPC824M201JDH20J;
Introduction Date: July 04, 2013
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-14044-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14044-5-ND
Microcontrollers 497-14044-5-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 7925925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7925925P
Microcontrollers 7925925P
32-Bit MCU Cortex-M0 16KB Flash TSSOP20

32-Bit MCU Cortex-M0 16KB Flash TSSOP20

Supplier's Site
Microcontrollers - 7925925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7925925
Microcontrollers 7925925
32-Bit MCU Cortex-M0 16KB Flash TSSOP20

32-Bit MCU Cortex-M0 16KB Flash TSSOP20

Supplier's Site
Microcontrollers - 9196260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9196260
Microcontrollers 9196260
32-Bit MCU Cortex-M0 16KB Flash TSSOP20

32-Bit MCU Cortex-M0 16KB Flash TSSOP20

Supplier's Site
ARM Cortex-M 16KB 48MHz TSSOP Embedded Microcontroller MCU - 685-STM32F030F4P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 16KB 48MHz TSSOP Embedded Microcontroller MCU
685-STM32F030F4P6
ARM Cortex-M 16KB 48MHz TSSOP Embedded Microcontroller MCU 685-STM32F030F4P6
32b ARM Cortex-M0 MCU, 16KB Flash, 48MHz, TSSOP Product overview: STM32F030F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 16KB, 48MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 16KB, 48MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030F4P6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M0 MCU, 16KB Flash, 48MHz, TSSOP Product overview: STM32F030F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 16KB, 48MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 16KB, 48MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030F4P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F030F4P6
ARM Microcontrollers - MCU STM32F030F4P6
ARM Microcontrollers - MCU Value-Line ARM MCU 16kB 48 MHz

ARM Microcontrollers - MCU Value-Line ARM MCU 16kB 48 MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F030F4P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F030F4P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F030F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - STM32F030F4P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F030F4P6
Embedded - Microcontrollers STM32F030F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F030F4P6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F030F4P6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F030F4P6
16KB 2.4V~3.6V CM0 4KB 48MHz FLASH 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 2.4V~3.6V CM0 4KB 48MHz FLASH 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M0, 48Mhz, Tssop-20; Product Range Stmicroelectronics - 39X0183 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0, 48Mhz, Tssop-20; Product Range Stmicroelectronics
39X0183
Mcu, 32Bit, Cortex-M0, 48Mhz, Tssop-20; Product Range Stmicroelectronics 39X0183
MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-20; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-20; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F030F4P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F030F4P6
Microcontrollers STM32F030F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32F030F4P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F030F4P6
Microcontrollers STM32F030F4P6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031244-STM32F030F4P6 497-14044-5-ND 7925925P 7925925 685-STM32F030F4P6 STM32F030F4P6 STM32F030F4P6 STM32F030F4P6 STM32F030F4P6 39X0183 STM32F030F4P6 STM32F030F4P6
Product Name Embedded - Embedded - Microcontrollers - STM32F030F4P6 Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 16KB 48MHz TSSOP Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 32Bit, Cortex-M0, 48Mhz, Tssop-20; Product Range Stmicroelectronics Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers