STMicroelectronics, Inc. Microcontrollers STM32F030C6T6

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-14042-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14042-ND
Microcontrollers 497-14042-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 7925928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7925928
Microcontrollers 7925928
32-Bit MCU Cortex-M0 32KB Flash LQFP48

32-Bit MCU Cortex-M0 32KB Flash LQFP48

Supplier's Site
Microcontrollers - 9196264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9196264
Microcontrollers 9196264
32-Bit MCU Cortex-M0 32KB Flash LQFP48

32-Bit MCU Cortex-M0 32KB Flash LQFP48

Supplier's Site
Microcontrollers - 7925928P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7925928P
Microcontrollers 7925928P
32-Bit MCU Cortex-M0 32KB Flash LQFP48

32-Bit MCU Cortex-M0 32KB Flash LQFP48

Supplier's Site
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU - 685-STM32F030C6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU
685-STM32F030C6T6
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU 685-STM32F030C6T6
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, LQFP Product overview: STM32F030C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030C6T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, LQFP Product overview: STM32F030C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F030C6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F030C6T6 - 104225-STM32F030C6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F030C6T6
104225-STM32F030C6T6
Embedded - Embedded - Microcontrollers - STM32F030C6T6 104225-STM32F030C6T6
Manufacturer: STMicroelectronics Win Source Part Number: 104225-STM32F030C6T6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Family Name: STM32F030C6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): M3S310-IQN25(T); LM3S617-EGZ50-C2; LM3S615-EQN100; Introduction Date: July 04, 2013 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 104225-STM32F030C6T6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Family Name: STM32F030C6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): M3S310-IQN25(T); LM3S617-EGZ50-C2; LM3S615-EQN100;
Introduction Date: July 04, 2013
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F030C6T6
ARM Microcontrollers - MCU STM32F030C6T6
ARM Microcontrollers - MCU Value-Line ARM MCU 32kB 48 MHz

ARM Microcontrollers - MCU Value-Line ARM MCU 32kB 48 MHz

Buy Now Datasheet
Embedded - Microcontrollers - STM32F030C6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F030C6T6
Embedded - Microcontrollers STM32F030C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F030C6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F030C6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F030C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32F030C6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F030C6T6
Microcontrollers STM32F030C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F030C6T6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F030C6T6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F030C6T6
LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F030C6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F030C6T6
Microcontrollers STM32F030C6T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-14042-ND 7925928 7925928P 685-STM32F030C6T6 104225-STM32F030C6T6 STM32F030C6T6 STM32F030C6T6 STM32F030C6T6 STM32F030C6T6 STM32F030C6T6 STM32F030C6T6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F030C6T6 ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 12x12b
RAM 4 KB 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C2DBYY001831 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details