Manufacturer: STMicroelectronics
Win Source Part Number: 795685-STM32F0308-DI
Series: STM32F0
Type: MCU 32-Bit
Core Processor: ARM Cortex-M0
For Use With/Related Products: STM32 F0
Mounting: Fixed
Contents: Board(s)
Board Type: Evaluation Platform
Platform: Discovery Kit
Categories: Development Boards, Kits, Programmers
Introduction Date: August 29, 2013
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
STM32 F0 Discovery STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Development Boards & Kits - ARM STM32F0 Discovery Evaluation Board
EVAL BRD, F0, STM32F0308, DISCOVERY; Silicon Manufacturer:STMicro
DEV BOARD, STM32F030 VALUE LINE MCU; Silicon Manufacturer:STMicro
DISCOVERY STM32 F0 EVAL BRD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 795685-STM32F0308-DISCO | 497-13893-ND | STM32F0308-DISCO | 20X0304 | STM32F0308-DISCO |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - STM32F0308-DISCO | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Eval Brd, F0, Stm32F0308, Discovery; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |