STMicroelectronics, Inc.
Microcontrollers
STM32C593RGT6
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
497-STM32C593RGT6-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
144 MHz
|
|
Bits
|
Other; A/D 17x12b SAR; D/A 1x12b
|
|
RAM
|
256 KB
|
|
ROM
|
1000 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
RAM
1000 KB
Package Type
Other; VQFN
Pin Count
64
View Details
Data Bus
8 Bit; 8-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
10 MHz
View Details
3 suppliers
Data Bus
16 Bit
Clock Speed
20 MHz
RAM
2 KB
View Details
4 suppliers