STMicroelectronics STM32C551VET6
MAINSTREAM ARM CORTEX-M33 MCU WI
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 766849 | 497-STM32C551VET6-ND |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit |
| Package Type | QFP; Other; LQFP-100 | LFQP; Other; 100-LQFP |
| Pin Count | 100 | 100 |
| Clock Speed | 144 MHz | |
| Bits | Other; A/D 2x12b; D/A 1x12b |