STMicroelectronics, Inc.
Microcontrollers
STM32C091RBI6
Description
ARM Microcontroller
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM Microcontroller
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
333670 |
497-STM32C091RBI6-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
RAM
|
128 KB
|
36 KB
|
|
Package Type
|
BGA; Other; UFBGA
|
Other; 64-UFBGA
|
|
Pin Count
|
64
|
64
|
|
Data Bus
|
|
32 Bit
|
|
Clock Speed
|
|
48 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
64 Bit; 64bit
Package Type
Other; TDFN
Pin Count
8
View Details
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
7 suppliers
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
20 MHz
View Details
3 suppliers