MAINSTREAM ARM CORTEX-M0+ MCU WI
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 330589 | 497-STM32C071CBU6-ND |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit |
| ROM | 128 KB | |
| Package Type | QFP; Other; UFQFPN | Other; 48-UFQFN Exposed Pad |
| Pin Count | 48 | 48 |
| Clock Speed | 48 MHz |