STMicroelectronics, Inc.
Microcontrollers
STM32C051K8U7TR
Description
ARM Microcontrollers
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM Microcontrollers
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
397790 |
497-STM32C051K8U7TR-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
ROM
|
64 KB
|
64 KB
|
|
Package Type
|
QFP; Other; UFQFPN
|
Other; 32-UFQFN Exposed Pad
|
|
Pin Count
|
32
|
32
|
|
Clock Speed
|
|
48 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit; 32 Bit; 16 bit, 32bit
RAM
4 KB
ROM
32 KB
View Details
Data Bus
32 Bit
Supply Voltage
1.8 to ? volts
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers
Data Bus
8 Bit
Clock Speed
20 MHz
Bits
Other; A/D 8x10b
View Details
5 suppliers