STMicroelectronics, Inc.
Microcontrollers
STM32C051K8U7
-
DigiKey
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
497-STM32C051K8U7-ND |
397787 |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit
|
32 Bit; 32bit
|
|
Clock Speed
|
48 MHz
|
|
|
Bits
|
Other; A/D 20x12b SAR
|
|
|
RAM
|
12 KB
|
|
|
ROM
|
64 KB
|
64 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
ROM
32 KB
Package Type
QFP; Other; LQFP
View Details
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
Bits
16 Bit
View Details
2 suppliers
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 8x10b
View Details
4 suppliers