MAINSTREAM ARM CORTEX-M0+ MCU WI
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32C051G6U6-ND | 315727 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 48 MHz | |
| Bits | Other; A/D 2x12b | |
| RAM | 12 KB | |
| ROM | 32 KB | 32 KB |