STMicroelectronics, Inc.
Microcontrollers
STM32C051F8P6
Description
ARM Microcontrollers
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM Microcontrollers
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
315746 |
497-STM32C051F8P6-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
ROM
|
64 KB
|
64 KB
|
|
Package Type
|
SOP; SSOP; TSSOP; Other; TSSOP
|
TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)"
|
|
Pin Count
|
20
|
|
|
Data Bus
|
|
32 Bit
|
|
Clock Speed
|
|
48 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
100
View Details