IC MCU 32BIT 16KB FLASH 32UFQFPN Product overview: STM32C031K4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32C031K4U6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 16KB FLASH 32UFQFPN
IC MCU 32BIT 16KB FLASH 32UFQFPN
IC MCU 32BIT 16KB FLASH 32UFQFPN
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2615565 | 685-STM32C031K4U6 | 497-STM32C031K4U6-ND | STM32C031K4U6 | STM32C031K4U6 |
| Product Name | Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit |
| ROM | 16 KB | 16 KB | |||
| Package Type | QFP; Other; UFQFPN | Other; Tray | Other; 32-UFQFN Exposed Pad | Other; 32-UFQFN Exposed Pad | Other; 32-UFQFN Exposed Pad |
| Pin Count | 32 | 32 | 32 | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz |