STMicroelectronics, Inc. Microcontrollers STM32C031G6U7

Description
IC MCU 32BIT 32KB FLASH 28UFQFPN
Request a Quote
Description
IC MCU 32BIT 32KB FLASH 28UFQFPN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32C031G6U7 is a 32-bit microcontroller based on the Arm Cortex-M0+ core, operating at up to 48 MHz with 32 KB of flash memory and 12 KB of SRAM with hardware parity. It is housed in a UFQFPN28 package measuring 4×4 mm. The device operates from 2.0 V to 3.6 V with ambient temperature ranges up to 125 °C, and includes one I2C, two USARTs, one SPI/I2S, a 12-bit ADC with 19 external channels, 8 timers, a real-time clock, and 3-channel DMA. All GPIOs are 5 V-tolerant. It supports low-power modes including Sleep, Stop, Standby, and Shutdown, and complies with ECOPACK 2. It is qualified for operation from -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The STM32C031G6U7 is a 32-bit microcontroller based on the Arm Cortex-M0+ core, operating at up to 48 MHz with 32 KB of flash memory and 12 KB of SRAM with hardware parity. It is housed in a UFQFPN28 package measuring 4×4 mm. The device operates from 2.0 V to 3.6 V with ambient temperature ranges up to 125 °C, and includes one I2C, two USARTs, one SPI/I2S, a 12-bit ADC with 19 external channels, 8 timers, a real-time clock, and 3-channel DMA. All GPIOs are 5 V-tolerant. It supports low-power modes including Sleep, Stop, Standby, and Shutdown, and complies with ECOPACK 2. It is qualified for operation from -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32C031G6U7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32C031G6U7-ND
Microcontrollers 497-STM32C031G6U7-ND
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 497-STM32C031G6U7-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 48 MHz
Bits Other; A/D 17x12b SAR
RAM 12 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164SL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers