IC MCU 32BIT 32KB FLASH 8SO
IC MCU 32BIT 32KB FLASH 8SO Product overview: STM32C011J6M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32C011J6M6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 32KB FLASH 8SO
SO-8N Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 32BIT 32KB FLASH 8SO
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2615544P | 497-STM32C011J6M6-ND | 685-STM32C011J6M6 | STM32C011J6M6 | STM32C011J6M6 | STM32C011J6M6 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | |
| ROM | 16 KB | 32 KB | ||||
| Package Type | Other; SON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Pin Count | 8 | 8 | ||||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz |