IC MCU 32BIT 16KB FLASH 8SO
IC MCU 32BIT 16KB FLASH 8SO
IC MCU 32BIT 16KB FLASH 8SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32C011J4M6-ND | STM32C011J4M6 | STM32C011J4M6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 7x12b SAR | ||
| RAM | 6 KB | 6 KB | 6 KB |
| ROM | 16 KB |