STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32479I-EVAL

Description
STM32F479 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F479 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-15988-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-15988-ND
Embedded MCU, DSP Evaluation Boards 497-15988-ND
STM32F479 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F479 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283985-STM32479I-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283985-STM32479I-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283985-STM32479I-EVAL
Win Source Part Number: 1283985-STM32479I-EV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F479 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-15988 Product Status: Obsolete

Win Source Part Number: 1283985-STM32479I-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F479
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-15988
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32479I-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32479I-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32479I-EVAL
STM32F479 EVAL BRD

STM32F479 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32479I-EVAL
Development Boards & Kits - ARM STM32479I-EVAL
Development Boards & Kits - ARM Evaluation board with STM32F479NI MCU

Development Boards & Kits - ARM Evaluation board with STM32F479NI MCU

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15988-ND 1283985-STM32479I-EVAL STM32479I-EVAL STM32479I-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - CYBLE-212019-SHIELD - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Bluetooth Low Energy (BLE)
Manufacturer Arduino; Other
View Details
Microcontroller Development Tools - 2619838 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet, PoE
Ports Ethernet
View Details