STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3240GPRIM-D

Description
STM32F407 Raisonance EvoPrimer STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F407 Raisonance EvoPrimer STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-15917-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-15917-ND
Embedded MCU, DSP Evaluation Boards 497-15917-ND
STM32F407 Raisonance EvoPrimer STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F407 Raisonance EvoPrimer STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283982-STM3240GPRIM-D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283982-STM3240GPRIM-D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283982-STM3240GPRIM-D
Win Source Part Number: 1283982-STM3240GPRIM -D Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F407 Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15917,STM3240GPR IM-D,-497-15917 Base Product Number: STM3240 Product Status: Obsolete

Win Source Part Number: 1283982-STM3240GPRIM-D
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F407
Board Type: Evaluation Platform
Platform: Raisonance EvoPrimer
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15917,STM3240GPRIM-D,-497-15917
Base Product Number: STM3240
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3240GPRIM-D
Development Boards & Kits - ARM STM3240GPRIM-D
Development Boards & Kits - ARM EVO Proto Target BRD STM32F407IG 1MB

Development Boards & Kits - ARM EVO Proto Target BRD STM32F407IG 1MB

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3240GPRIM-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3240GPRIM-D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3240GPRIM-D
RAISONANCE EVOPRIMER STM32F407

RAISONANCE EVOPRIMER STM32F407

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15917-ND 1283982-STM3240GPRIM-D STM3240GPRIM-D STM3240GPRIM-D
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Raisonance EvoPrimer; Other
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305106 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details