STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3240G-SK/KEI

Description
STM32F407 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F407 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-11942-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-11942-ND
Embedded MCU, DSP Evaluation Boards 497-11942-ND
STM32F407 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F407 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283984-STM3240G-SK/KEI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283984-STM3240G-SK/KEI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283984-STM3240G-SK/KEI
Win Source Part Number: 1283984-STM3240G-SK/ KEI Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD, ULINK-ME™ Programmer Utilized IC / Part: STM32F407 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: STM3240GSKKEI,497-11 942 Product Status: Obsolete

Win Source Part Number: 1283984-STM3240G-SK/KEI
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD, ULINK-ME™ Programmer
Utilized IC / Part: STM32F407
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: STM3240GSKKEI,497-11942
Product Status: Obsolete

Buy Now Datasheet
Evaluation Board, Mcu; Silicon Manufacturer Stmicroelectronics - 87T3828 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Mcu; Silicon Manufacturer Stmicroelectronics
87T3828
Evaluation Board, Mcu; Silicon Manufacturer Stmicroelectronics 87T3828
EVALUATION BOARD, MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F4xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F407IG; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F4xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F407IG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3240G-SK/KEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3240G-SK/KEI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3240G-SK/KEI
STM32F407 EVAL BRD

STM32F407 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3240G-SK/KEI
Development Boards & Kits - ARM STM3240G-SK/KEI
Development Boards & Kits - ARM Keil Starter Kit ST ARM MCU M4

Development Boards & Kits - ARM Keil Starter Kit ST ARM MCU M4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11942-ND 1283984-STM3240G-SK/KEI 87T3828 STM3240G-SK/KEI STM3240G-SK/KEI
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Evaluation Board, Mcu; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1351011 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,BPGE-542R+,GE0805C-3,50OHM - TB-1028+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3210-PSOCEVAL1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers