Win Source Part Number: 1283983-STM3240G-SK/
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: STM32F407
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: STM3240GSKIAR,497-11
Product Status: Obsolete
STM32F407 IAR KickStart STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
IAR KICKSTART STM32F407 EVAL BRD
Development Boards & Kits - ARM STM32F4 32-Bit IAR Complete Starter Kit
EVALUATION BOARD, MCU; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283983-STM3240G-SK/IAR | 497-11943-ND | STM3240G-SK/IAR | STM3240G-SK/IAR | 87T3827 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Evaluation Board, Mcu; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |