STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM3240G-JAVA

Description
Win Source Part Number: 1283975-STM3240G-JAV A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F407IGH6 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13543,STM3240GJA VA Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283975-STM3240G-JAV A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F407IGH6 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13543,STM3240GJA VA Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283975-STM3240G-JAVA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283975-STM3240G-JAVA
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283975-STM3240G-JAVA
Win Source Part Number: 1283975-STM3240G-JAV A Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F407IGH6 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13543,STM3240GJA VA Product Status: Obsolete

Win Source Part Number: 1283975-STM3240G-JAVA
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32F407IGH6
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13543,STM3240GJAVA
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3240G-JAVA
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3240G-JAVA
STM32F407IGH6 EVAL BRD

STM32F407IGH6 EVAL BRD

Supplier's Site
Evaluation Board, Java Platform; Silicon Manufacturer Stmicroelectronics - 53X2506 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Java Platform; Silicon Manufacturer Stmicroelectronics
53X2506
Evaluation Board, Java Platform; Silicon Manufacturer Stmicroelectronics 53X2506
EVALUATION BOARD, JAVA PLATFORM; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F407IG; Product Range:- RoHS Compliant: NA

EVALUATION BOARD, JAVA PLATFORM; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F407IG; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283975-STM3240G-JAVA STM3240G-JAVA 53X2506
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Evaluation Board, Java Platform; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,HF1139, SXLP,SXBP - TB-368 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2305146 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details