STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3240G-EVAL

Description
STM32F407IGH6 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F407IGH6 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-11454-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-11454-ND
Embedded MCU, DSP Evaluation Boards 497-11454-ND
STM32F407IGH6 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F407IGH6 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1097060-STM3240G-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1097060-STM3240G-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1097060-STM3240G-EVAL
Win Source Part Number: 1097060-STM3240G-EVA L Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD, Power Supply, Accessories Utilized IC / Part: STM32F407IGH6 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): PIC32MX795F512H-80I/ PT; PIC32MX575F256L-80I/ PT; PIC32MX795F512L-80I/ PTSTM3240G-EVAL; ECCN: 5A991B1 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: STM3240GEVAL,497-114 54 Base Product Number: STM3240 Product Status: Not For New Designs

Win Source Part Number: 1097060-STM3240G-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD, Power Supply, Accessories
Utilized IC / Part: STM32F407IGH6
Board Type: Evaluation Platform
Mounting Type: Fixed
Alternative Parts (Cross-Reference): PIC32MX795F512H-80I/PT; PIC32MX575F256L-80I/PT; PIC32MX795F512L-80I/PTSTM3240G-EVAL;
ECCN: 5A991B1
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: STM3240GEVAL,497-11454
Base Product Number: STM3240
Product Status: Not For New Designs

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3240G-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3240G-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3240G-EVAL
STM32F407IGH6 EVAL BRD

STM32F407IGH6 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3240G-EVAL
Development Boards & Kits - ARM STM3240G-EVAL
Development Boards & Kits - ARM STM32F407IGH6 16Mb W/OUT CRYPTO BOARD

Development Boards & Kits - ARM STM32F407IGH6 16Mb W/OUT CRYPTO BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11454-ND 1097060-STM3240G-EVAL STM3240G-EVAL STM3240G-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLJC4-542R+,JC0603C,50OHM - TB-1015+ - Mini-Circuits
Specs
Category Developement Board
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2821454 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details