Manufacturer: STMicroelectronics
Win Source Part Number: 795706-STM32373C-EVA
Series: STM32F3
Type: MCU 32-Bit
Core Processor: ARM Cortex-M4
For Use With/Related Products: STM32F373VCT6
Mounting: Fixed
Contents: Board(s), LCD, Accessories
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
ECCN: 5A991.b.1
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
STM32F373VCT6 STM32F3 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Evaluation board for STM32F373 MCU
STM32F373VCT6 EVAL BRD
Development Boards & Kits - ARM STM32763C Eval BRD 32-Bit ARM M4 72MHz
EVALUATION BOARD, ARM; Silicon Manufacturer:STMicro
EVALUATION BOARD, MCU; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 795706-STM32373C-EVAL | 497-13191-ND | 7692104 | STM32373C-EVAL | STM32373C-EVAL | 01X0007 |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - STM32373C-EVAL | Embedded MCU, DSP Evaluation Boards | Microcontroller Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Evaluation Board, Arm; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board; Development Suite / Kit | Developement Board |