STMicroelectronics, Inc. Microcontroller Development Tools STM32303E-EVAL

Description
Evaluation board for STM32F303 Series
Request a Quote Datasheet
Description
Evaluation board for STM32F303 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 8644011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
8644011
Microcontroller Development Tools 8644011
Evaluation board for STM32F303 Series

Evaluation board for STM32F303 Series

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283987-STM32303E-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283987-STM32303E-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283987-STM32303E-EVAL
Win Source Part Number: 1283987-STM32303E-EV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F3 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F303VE Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-15104 Base Product Number: STM32303

Win Source Part Number: 1283987-STM32303E-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F3
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F303VE
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-15104
Base Product Number: STM32303

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-15104-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-15104-ND
Embedded MCU, DSP Evaluation Boards 497-15104-ND
STM32F303VE STM32F3 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F303VE STM32F3 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32303E-EVAL
Development Boards & Kits - ARM STM32303E-EVAL
Development Boards & Kits - ARM Evaluation board with STM32F303VE MCU

Development Boards & Kits - ARM Evaluation board with STM32F303VE MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32303E-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32303E-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32303E-EVAL
STM32F303VE EVAL BRD

STM32F303VE EVAL BRD

Supplier's Site
Evaluation Board, Fpu/mpu/etm Mcu; Silicon Manufacturer Stmicroelectronics - 26Y5964 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Fpu/mpu/etm Mcu; Silicon Manufacturer Stmicroelectronics
26Y5964
Evaluation Board, Fpu/mpu/etm Mcu; Silicon Manufacturer Stmicroelectronics 26Y5964
EVALUATION BOARD, FPU/MPU/ETM MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F3xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F303VE; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, FPU/MPU/ETM MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F3xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F303VE; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8644011 1283987-STM32303E-EVAL 497-15104-ND STM32303E-EVAL STM32303E-EVAL 26Y5964
Product Name Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Evaluation Board, Fpu/mpu/etm Mcu; Silicon Manufacturer Stmicroelectronics
Category Development Suite / Kit Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PSA-5454+,CA1389,0.05-4 GHZ - TB-534-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1938426 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Expansion Boards, Daughter Cards - 223-1780-ND - DigiKey
Specs
Supported System Pressure
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers