STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3221G-EVAL

Description
STM32 F2 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32 F2 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-11203-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-11203-ND
Embedded MCU, DSP Evaluation Boards 497-11203-ND
STM32 F2 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32 F2 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283991-STM3221G-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283991-STM3221G-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283991-STM3221G-EVAL
Win Source Part Number: 1283991-STM3221G-EVA L Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F2 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32 F2 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-11203,497-11203 ,STM3221GEVAL Base Product Number: STM3221 Product Status: Obsolete

Win Source Part Number: 1283991-STM3221G-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F2
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32 F2
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-11203,497-11203,STM3221GEVAL
Base Product Number: STM3221
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3221G-EVAL
Development Boards & Kits - ARM STM3221G-EVAL
Development Boards & Kits - ARM STM32F217IGH6 Demo STM32-F2 Series

Development Boards & Kits - ARM STM32F217IGH6 Demo STM32-F2 Series

Buy Now Datasheet
Evaluation Board, F217Igh6 Mcu; Silicon Manufacturer Stmicroelectronics - 47T9392 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, F217Igh6 Mcu; Silicon Manufacturer Stmicroelectronics
47T9392
Evaluation Board, F217Igh6 Mcu; Silicon Manufacturer Stmicroelectronics 47T9392
EVALUATION BOARD, F217IGH6 MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F2xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32; Kit Contents:Board RoHS Compliant: Yes

EVALUATION BOARD, F217IGH6 MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F2xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32; Kit Contents:Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3221G-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3221G-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3221G-EVAL
STM32 F2 EVAL BRD

STM32 F2 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11203-ND 1283991-STM3221G-EVAL STM3221G-EVAL 47T9392 STM3221G-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Evaluation Board, F217Igh6 Mcu; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,LVA-123+,DQ849, 50 OHM - TB-877+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2576790 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP201A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers