STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM3220G-SK/KEI

Description
Win Source Part Number: 1283990-STM3220G-SK/ KEI Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F2 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F207IG Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STM3220G-SK/KE I,STM3220GSKKEI Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283990-STM3220G-SK/ KEI Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F2 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F207IG Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STM3220G-SK/KE I,STM3220GSKKEI Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283990-STM3220G-SK/KEI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283990-STM3220G-SK/KEI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283990-STM3220G-SK/KEI
Win Source Part Number: 1283990-STM3220G-SK/ KEI Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F2 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F207IG Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STM3220G-SK/KE I,STM3220GSKKEI Product Status: Obsolete

Win Source Part Number: 1283990-STM3220G-SK/KEI
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F2
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32F207IG
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STM3220G-SK/KEI,STM3220GSKKEI
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - STM3220G-SK/KEI-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
STM3220G-SK/KEI-ND
Embedded MCU, DSP Evaluation Boards STM3220G-SK/KEI-ND
STM32F207IG STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F207IG STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3220G-SK/KEI
Development Boards & Kits - ARM STM3220G-SK/KEI
Development Boards & Kits - ARM STM32F2 Keil Starter Complete MCU Kit

Development Boards & Kits - ARM STM32F2 Keil Starter Complete MCU Kit

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3220G-SK/KEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3220G-SK/KEI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3220G-SK/KEI
STM32F207IG EVAL BRD

STM32F207IG EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283990-STM3220G-SK/KEI STM3220G-SK/KEI-ND STM3220G-SK/KEI STM3220G-SK/KEI
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADC,CD542,KD,50 OHM - TB-05 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2619844 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth, GPIO
Manufacturer DEBIX SBC; Other
View Details