STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM3220G-SK/IAR

Description
Win Source Part Number: 1283989-STM3220G-SK/ IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F2 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: STM32F207 Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: STM3220GSKIAR,-497-1 1404,497-11404 Base Product Number: STM3220 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283989-STM3220G-SK/ IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F2 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: STM32F207 Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: STM3220GSKIAR,-497-1 1404,497-11404 Base Product Number: STM3220 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283989-STM3220G-SK/IAR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283989-STM3220G-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283989-STM3220G-SK/IAR
Win Source Part Number: 1283989-STM3220G-SK/ IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F2 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: STM32F207 Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: STM3220GSKIAR,-497-1 1404,497-11404 Base Product Number: STM3220 Product Status: Obsolete

Win Source Part Number: 1283989-STM3220G-SK/IAR
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F2
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: STM32F207
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: STM3220GSKIAR,-497-11404,497-11404
Base Product Number: STM3220
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-11404-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-11404-ND
Embedded MCU, DSP Evaluation Boards 497-11404-ND
STM32F207 IAR KickStart STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F207 IAR KickStart STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3220G-SK/IAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3220G-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3220G-SK/IAR
IAR KICKSTART STM32F207 EVAL BRD

IAR KICKSTART STM32F207 EVAL BRD

Supplier's Site
Starter Kit, F-2 Series 32Bit Mcus W/ Iar Tools; Silicon Manufacturer Stmicroelectronics - 87T3824 - Newark, An Avnet Company
Chicago, IL, United States
Starter Kit, F-2 Series 32Bit Mcus W/ Iar Tools; Silicon Manufacturer Stmicroelectronics
87T3824
Starter Kit, F-2 Series 32Bit Mcus W/ Iar Tools; Silicon Manufacturer Stmicroelectronics 87T3824
STARTER KIT, F-2 SERIES 32BIT MCUs W/ IAR TOOLS; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F2xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32 RoHS Compliant: Yes

STARTER KIT, F-2 SERIES 32BIT MCUs W/ IAR TOOLS; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F2xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3220G-SK/IAR
Development Boards & Kits - ARM STM3220G-SK/IAR
Development Boards & Kits - ARM IAR KickStart KIT STM32F207ZG 32K EVL

Development Boards & Kits - ARM IAR KickStart KIT STM32F207ZG 32K EVL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283989-STM3220G-SK/IAR 497-11404-ND STM3220G-SK/IAR 87T3824 STM3220G-SK/IAR
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Starter Kit, F-2 Series 32Bit Mcus W/ Iar Tools; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM
Category Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADT,CD,RU 50 OHM - TB-375 - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Clock & Timer Development Tools - 1845075 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details