STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3220G-JAVA

Description
STM32F207IGH6 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F207IGH6 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - STM3220G-JAVA-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
STM3220G-JAVA-ND
Embedded MCU, DSP Evaluation Boards STM3220G-JAVA-ND
STM32F207IGH6 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F207IGH6 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - STM3220G-JAVA - 795700-STM3220G-JAVA - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - STM3220G-JAVA
795700-STM3220G-JAVA
Evaluation Boards - Embedded - MCU, DSP - STM3220G-JAVA 795700-STM3220G-JAVA
Manufacturer: STMicroelectronics Win Source Part Number: 795700-STM3220G-JAVA Series: STM32F2 Type: MCU 32-Bit Core Processor: ARM Cortex-M3 For Use With/Related Products: STM32F207IGH6 Mounting: Fixed Contents: Board(s), LCD Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: February 02, 2012 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795700-STM3220G-JAVA
Series: STM32F2
Type: MCU 32-Bit
Core Processor: ARM Cortex-M3
For Use With/Related Products: STM32F207IGH6
Mounting: Fixed
Contents: Board(s), LCD
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: February 02, 2012
ECCN: 5A991.b.1
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Evaluation Kit, F2 Series Java; Silicon Manufacturer Stmicroelectronics - 87T3823 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit, F2 Series Java; Silicon Manufacturer Stmicroelectronics
87T3823
Evaluation Kit, F2 Series Java; Silicon Manufacturer Stmicroelectronics 87T3823
EVALUATION KIT, F2 SERIES JAVA; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F2xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32; Kit Contents:Board, DVD RoHS Compliant: Yes

EVALUATION KIT, F2 SERIES JAVA; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F2xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32; Kit Contents:Board, DVD RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3220G-JAVA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3220G-JAVA
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3220G-JAVA
STM32F207IGH6 EVAL BRD

STM32F207IGH6 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number STM3220G-JAVA-ND 795700-STM3220G-JAVA 87T3823 STM3220G-JAVA
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - STM3220G-JAVA Evaluation Kit, F2 Series Java; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - MDEV-LICAL-MS-ND - DigiKey
Specs
Supported System Encoder, Decoder
View Details
2 suppliers
TB,CSWA2-63DR+,99-01-1247 - TB-461+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details