STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3220G-EVAL

Description
STM32 F2 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32 F2 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-11202-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-11202-ND
Embedded MCU, DSP Evaluation Boards 497-11202-ND
STM32 F2 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32 F2 STM32F2 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - STM3220G-EVAL - 1261373-STM3220G-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - STM3220G-EVAL
1261373-STM3220G-EVAL
Evaluation Boards - Embedded - MCU, DSP - STM3220G-EVAL 1261373-STM3220G-EVAL
Manufacturer: STMicroelectronics Win Source Part Number: 1261373-STM3220G-EVA L Series: STM32F2 Type: MCU 32-Bit Core Processor: ARM Cortex-M3 For Use With/Related Products: STM32 F2 Mounting: Fixed Contents: Board(s), LCD Family Name: STM3220G-EVAL Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Manufacturer Homepage: www.st.com Introduction Date: March 24, 2011 ECCN: 5A991.b.1 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261373-STM3220G-EVAL
Series: STM32F2
Type: MCU 32-Bit
Core Processor: ARM Cortex-M3
For Use With/Related Products: STM32 F2
Mounting: Fixed
Contents: Board(s), LCD
Family Name: STM3220G-EVAL
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Manufacturer Homepage: www.st.com
Introduction Date: March 24, 2011
ECCN: 5A991.b.1
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Evaluation Board, Arm; Silicon Manufacturer Stmicroelectronics - 01X0004 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Arm; Silicon Manufacturer Stmicroelectronics
01X0004
Evaluation Board, Arm; Silicon Manufacturer Stmicroelectronics 01X0004
EVALUATION BOARD, ARM; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F20x; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32F207IGH6 ; Kit Contents:Eval Board RoHS Compliant: Yes

EVALUATION BOARD, ARM; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F20x; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32F207IGH6; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site
Evaluation Board, Mcu; Silicon Manufacturer Stmicroelectronics - 39T7146 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Mcu; Silicon Manufacturer Stmicroelectronics
39T7146
Evaluation Board, Mcu; Silicon Manufacturer Stmicroelectronics 39T7146
EVALUATION BOARD, MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F20x; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32F207IGH6 ; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F20x; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32F207IGH6; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3220G-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3220G-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3220G-EVAL
STM32 F2 EVAL BRD

STM32 F2 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3220G-EVAL
Development Boards & Kits - ARM STM3220G-EVAL
Development Boards & Kits - ARM STM32F207IGH6 EVAL Complete DEMO BRD

Development Boards & Kits - ARM STM32F207IGH6 EVAL Complete DEMO BRD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11202-ND 1261373-STM3220G-EVAL 01X0004 STM3220G-EVAL STM3220G-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - STM3220G-EVAL Evaluation Board, Arm; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA-545,DQ849,50 OHM - TB-501+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 1968977 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details