STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210GPRIMER

Description
STM32F103 Raisonance EvoPrimer STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F103 Raisonance EvoPrimer STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - STM3210GPRIMER-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
STM3210GPRIMER-ND
Embedded MCU, DSP Evaluation Boards STM3210GPRIMER-ND
STM32F103 Raisonance EvoPrimer STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F103 Raisonance EvoPrimer STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284013-STM3210GPRIMER - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284013-STM3210GPRIMER
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284013-STM3210GPRIMER
Win Source Part Number: 1284013-STM3210GPRIM ER Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F103 Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Base Product Number: STM3210

Win Source Part Number: 1284013-STM3210GPRIMER
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F103
Board Type: Evaluation Platform
Platform: Raisonance EvoPrimer
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Base Product Number: STM3210

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210GPRIMER
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210GPRIMER
RAISONANCE EVOPRIMER STM32F103

RAISONANCE EVOPRIMER STM32F103

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3210GPRIMER
Development Boards & Kits - ARM STM3210GPRIMER
Development Boards & Kits - ARM EvoPrimer 1MB Flash STM32F103VG Target

Development Boards & Kits - ARM EvoPrimer 1MB Flash STM32F103VG Target

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number STM3210GPRIMER-ND 1284013-STM3210GPRIMER STM3210GPRIMER STM3210GPRIMER
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other Raisonance EvoPrimer; Other
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,TSY-13LNB+,MC1631-1,50 OHM - TB-943-13LNB+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1635207 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details