STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM3210G-SK/KEI

Description
Win Source Part Number: 1284014-STM3210G-SK/ KEI Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), LCD, ULINK-ME™ Programmer Utilized IC / Part: STM32F10x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Base Product Number: STM3210
Request a Quote Datasheet
Description
Win Source Part Number: 1284014-STM3210G-SK/ KEI Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), LCD, ULINK-ME™ Programmer Utilized IC / Part: STM32F10x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Base Product Number: STM3210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284014-STM3210G-SK/KEI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284014-STM3210G-SK/KEI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284014-STM3210G-SK/KEI
Win Source Part Number: 1284014-STM3210G-SK/ KEI Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), LCD, ULINK-ME™ Programmer Utilized IC / Part: STM32F10x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Base Product Number: STM3210

Win Source Part Number: 1284014-STM3210G-SK/KEI
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), LCD, ULINK-ME™ Programmer
Utilized IC / Part: STM32F10x
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Base Product Number: STM3210

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3210G-SK/KEI
Development Boards & Kits - ARM STM3210G-SK/KEI
Development Boards & Kits - ARM Keil starter kit STM32F103 line

Development Boards & Kits - ARM Keil starter kit STM32F103 line

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210G-SK/KEI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210G-SK/KEI
STM32F10X EVAL BRD

STM32F10X EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284014-STM3210G-SK/KEI STM3210G-SK/KEI STM3210G-SK/KEI
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Sensor Development Tools - 2362494 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3295-TTBRIDGE-ND - DigiKey
Specs
Category Developement Board
Supported System Touch Screen Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details