STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210E-SK/KEIL

Description
STM32F10x STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F10x STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-8512-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-8512-ND
Embedded MCU, DSP Evaluation Boards 497-8512-ND
STM32F10x STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F10x STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284009-STM3210E-SK/KEIL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284009-STM3210E-SK/KEIL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284009-STM3210E-SK/KEIL
Win Source Part Number: 1284009-STM3210E-SK/ KEIL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD, ULINK-ME™ Programmer Utilized IC / Part: STM32F10x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8512,STM3210ESK KEIL,497-8512,1026-S TM3210E-SK/KEIL Product Status: Obsolete

Win Source Part Number: 1284009-STM3210E-SK/KEIL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD, ULINK-ME™ Programmer
Utilized IC / Part: STM32F10x
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8512,STM3210ESKKEIL,497-8512,1026-STM3210E-SK/KEIL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210E-SK/KEIL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210E-SK/KEIL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210E-SK/KEIL
STM32F10X EVAL BRD

STM32F10X EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8512-ND 1284009-STM3210E-SK/KEIL STM3210E-SK/KEIL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,HSWA4-63DR+,DG984-1+,50 OHM - TB-927+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576764 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details