STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM3210E-SK/IAR

Description
Win Source Part Number: 1284008-STM3210E-SK/ IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: STM32F10x Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: STM3210ESKIAR,497-85 05,-497-8505 Base Product Number: STM3210 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284008-STM3210E-SK/ IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: STM32F10x Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: STM3210ESKIAR,497-85 05,-497-8505 Base Product Number: STM3210 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284008-STM3210E-SK/IAR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284008-STM3210E-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284008-STM3210E-SK/IAR
Win Source Part Number: 1284008-STM3210E-SK/ IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: STM32F10x Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: STM3210ESKIAR,497-85 05,-497-8505 Base Product Number: STM3210 Product Status: Obsolete

Win Source Part Number: 1284008-STM3210E-SK/IAR
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: STM32F10x
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: STM3210ESKIAR,497-8505,-497-8505
Base Product Number: STM3210
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-8505-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-8505-ND
Embedded MCU, DSP Evaluation Boards 497-8505-ND
STM32F10x IAR KickStart STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F10x IAR KickStart STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210E-SK/IAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210E-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210E-SK/IAR
IAR KICKSTART STM32F10X EVAL BRD

IAR KICKSTART STM32F10X EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3210E-SK/IAR
Development Boards & Kits - ARM STM3210E-SK/IAR
Development Boards & Kits - ARM 32BIT Cortex M3 EVAL BOARD

Development Boards & Kits - ARM 32BIT Cortex M3 EVAL BOARD

Buy Now Datasheet
F1, Iar Embedded Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics - 57P1280 - Newark, An Avnet Company
Chicago, IL, United States
F1, Iar Embedded Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics
57P1280
F1, Iar Embedded Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics 57P1280
F1, IAR EMBEDDED WORKBENCH, STARTER KIT; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32; Kit Contents:BoardRoHS Compliant: Yes

F1, IAR EMBEDDED WORKBENCH, STARTER KIT; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32; Kit Contents:BoardRoHS Compliant: Yes

Supplier's Site Datasheet
F1, Iar Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics - 08R5896 - Newark, An Avnet Company
Chicago, IL, United States
F1, Iar Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics
08R5896
F1, Iar Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics 08R5896
F1, IAR WORKBENCH, STARTER KIT; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32; Kit Contents:Board; ProductRoHS Compliant: Yes

F1, IAR WORKBENCH, STARTER KIT; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32; Kit Contents:Board; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284008-STM3210E-SK/IAR 497-8505-ND STM3210E-SK/IAR STM3210E-SK/IAR 57P1280
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM F1, Iar Embedded Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLGE1-252R+,GE0805C-9,50OHM - TB-1009+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1723026 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details