STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210E-PRIMER

Description
STM32F103 Raisonance EvoPrimer STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F103 Raisonance EvoPrimer STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-8511-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-8511-ND
Embedded MCU, DSP Evaluation Boards 497-8511-ND
STM32F103 Raisonance EvoPrimer STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F103 Raisonance EvoPrimer STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284007-STM3210E-PRIMER - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284007-STM3210E-PRIMER
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284007-STM3210E-PRIMER
Win Source Part Number: 1284007-STM3210E-PRI MER Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F103 Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8511,497-10852,S TM3210EPRIMER,497-10 852 Product Status: Obsolete

Win Source Part Number: 1284007-STM3210E-PRIMER
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F103
Board Type: Evaluation Platform
Platform: Raisonance EvoPrimer
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8511,497-10852,STM3210EPRIMER,497-10852
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210E-PRIMER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210E-PRIMER
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210E-PRIMER
RAISONANCE EVOPRIMER STM32F103

RAISONANCE EVOPRIMER STM32F103

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8511-ND 1284007-STM3210E-PRIMER STM3210E-PRIMER
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Raisonance EvoPrimer; Other
Unlock Full Specs
to access all available technical data

Similar Products

simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTG7016A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,JSPHS,BK276,50 OHM - TB-122 - Mini-Circuits
Specs
Category Developement Board
View Details