STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210CPRIM-D

Description
STM32 Raisonance EvoPrimer STM32F1 STM32 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32 Raisonance EvoPrimer STM32F1 STM32 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-10857-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-10857-ND
Embedded MCU, DSP Evaluation Boards 497-10857-ND
STM32 Raisonance EvoPrimer STM32F1 STM32 MCU 32-Bit Embedded Evaluation Board

STM32 Raisonance EvoPrimer STM32F1 STM32 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284001-STM3210CPRIM-D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284001-STM3210CPRIM-D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284001-STM3210CPRIM-D
Win Source Part Number: 1284001-STM3210CPRIM -D Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: STM32 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32 Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: STM3210CPRIMD,497-10 857,-497-10857 Base Product Number: STM3210 Product Status: Obsolete

Win Source Part Number: 1284001-STM3210CPRIM-D
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: STM32
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32
Board Type: Evaluation Platform
Platform: Raisonance EvoPrimer
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: STM3210CPRIMD,497-10857,-497-10857
Base Product Number: STM3210
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210CPRIM-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210CPRIM-D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210CPRIM-D
RAISONANCE EVOPRIMER STM32 EVAL

RAISONANCE EVOPRIMER STM32 EVAL

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3210CPRIM-D
Development Boards & Kits - ARM STM3210CPRIM-D
Development Boards & Kits - ARM EVO Proto Target BRD STM32F107VC 256KB

Development Boards & Kits - ARM EVO Proto Target BRD STM32F107VC 256KB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10857-ND 1284001-STM3210CPRIM-D STM3210CPRIM-D STM3210CPRIM-D
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other Raisonance EvoPrimer; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QM35825DK-05-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
View Details
TB,PMA-545,DQ849,50 OHM - TB-501+ - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2858294 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development Kit
Manufacturer STM32; Other
View Details