STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210C-SK/RAIS

Description
STM32F107 Raisonance Reva STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F107 Raisonance Reva STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-9043-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-9043-ND
Embedded MCU, DSP Evaluation Boards 497-9043-ND
STM32F107 Raisonance Reva STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F107 Raisonance Reva STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284005-STM3210C-SK/RAIS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284005-STM3210C-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284005-STM3210C-SK/RAIS
Win Source Part Number: 1284005-STM3210C-SK/ RAIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F107 Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STM3210CSKRAIS,-497- 9043,497-9043,1805-S TM3210C-SK/RAIS Base Product Number: STM3210 Product Status: Obsolete

Win Source Part Number: 1284005-STM3210C-SK/RAIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F107
Board Type: Evaluation Platform
Platform: Raisonance Reva
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STM3210CSKRAIS,-497-9043,497-9043,1805-STM3210C-SK/RAIS
Base Product Number: STM3210
Product Status: Obsolete

Buy Now Datasheet
Raisonance Reva, W / Rlink, Starter Kit; Silicon Manufacturer Stmicroelectronics - 24R2928 - Newark, An Avnet Company
Chicago, IL, United States
Raisonance Reva, W / Rlink, Starter Kit; Silicon Manufacturer Stmicroelectronics
24R2928
Raisonance Reva, W / Rlink, Starter Kit; Silicon Manufacturer Stmicroelectronics 24R2928
RAISONANCE REVA, W / RLINK, STARTER KIT; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32; Kit Contents:BoardRoHS Compliant: Yes

RAISONANCE REVA, W / RLINK, STARTER KIT; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32; Kit Contents:BoardRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3210C-SK/RAIS
Development Boards & Kits - ARM STM3210C-SK/RAIS
Development Boards & Kits - ARM Raisonance Reva STM32 256KB Kit

Development Boards & Kits - ARM Raisonance Reva STM32 256KB Kit

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210C-SK/RAIS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210C-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210C-SK/RAIS
RAISONANCE REVA STM32F107 EVAL

RAISONANCE REVA STM32F107 EVAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9043-ND 1284005-STM3210C-SK/RAIS 24R2928 STM3210C-SK/RAIS STM3210C-SK/RAIS
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Raisonance Reva, W / Rlink, Starter Kit; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other Raisonance Reva; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-4,WW107,50 OHM / RoHS - TB-408-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 1845118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Bluetooth
Ports Wireless
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers