STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210C-SK/KEIL

Description
STM32F107 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F107 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-9042-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-9042-ND
Embedded MCU, DSP Evaluation Boards 497-9042-ND
STM32F107 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F107 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284004-STM3210C-SK/KEIL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284004-STM3210C-SK/KEIL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284004-STM3210C-SK/KEIL
Win Source Part Number: 1284004-STM3210C-SK/ KEIL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD, ULINK-ME™ Programmer Utilized IC / Part: STM32F107 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: STM3210CSKKEIL,497-9 042 Product Status: Obsolete

Win Source Part Number: 1284004-STM3210C-SK/KEIL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD, ULINK-ME™ Programmer
Utilized IC / Part: STM32F107
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A991B1
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: STM3210CSKKEIL,497-9042
Product Status: Obsolete

Buy Now Datasheet
Development Boards & Kits - ARM - STM3210C-SK/KEIL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3210C-SK/KEIL
Development Boards & Kits - ARM STM3210C-SK/KEIL
Development Boards & Kits - ARM Keil Starter Kit STM32 (256KB flash)

Development Boards & Kits - ARM Keil Starter Kit STM32 (256KB flash)

Buy Now Datasheet
Starter Kit, Keil, F1, With Ulink; Silicon Manufacturer Stmicroelectronics - 55R6949 - Newark, An Avnet Company
Chicago, IL, United States
Starter Kit, Keil, F1, With Ulink; Silicon Manufacturer Stmicroelectronics
55R6949
Starter Kit, Keil, F1, With Ulink; Silicon Manufacturer Stmicroelectronics 55R6949
STARTER KIT, KEIL, F1, WITH ULINK; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32; Kit Contents:Board RoHS Compliant: Yes

STARTER KIT, KEIL, F1, WITH ULINK; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32; Kit Contents:Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210C-SK/KEIL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210C-SK/KEIL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210C-SK/KEIL
STM32F107 EVAL BRD

STM32F107 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9042-ND 1284004-STM3210C-SK/KEIL STM3210C-SK/KEIL 55R6949 STM3210C-SK/KEIL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Starter Kit, Keil, F1, With Ulink; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576803 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleGNSS Timing - AS-GNSS-F10T-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS7200-2EPC DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details