STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210C-SK/IAR

Description
STM32F107 IAR KickStart STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F107 IAR KickStart STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-9041-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-9041-ND
Embedded MCU, DSP Evaluation Boards 497-9041-ND
STM32F107 IAR KickStart STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F107 IAR KickStart STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284003-STM3210C-SK/IAR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284003-STM3210C-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284003-STM3210C-SK/IAR
Win Source Part Number: 1284003-STM3210C-SK/ IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F107 Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-9041,STM3210CSKI AR Product Status: Obsolete

Win Source Part Number: 1284003-STM3210C-SK/IAR
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32F107
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-9041,STM3210CSKIAR
Product Status: Obsolete

Buy Now Datasheet
F1, Iar Embedded Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics - 55R6948 - Newark, An Avnet Company
Chicago, IL, United States
F1, Iar Embedded Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics
55R6948
F1, Iar Embedded Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics 55R6948
F1, IAR EMBEDDED WORKBENCH, STARTER KIT; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32; Product Range:- RoHS Compliant: Yes

F1, IAR EMBEDDED WORKBENCH, STARTER KIT; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
F1, Iar Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics - 53R2086 - Newark, An Avnet Company
Chicago, IL, United States
F1, Iar Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics
53R2086
F1, Iar Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics 53R2086
F1, IAR WORKBENCH, STARTER KIT; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32; Kit Contents:Development RoHS Compliant: No

F1, IAR WORKBENCH, STARTER KIT; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32; Kit Contents:Development RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3210C-SK/IAR
Development Boards & Kits - ARM STM3210C-SK/IAR
Development Boards & Kits - ARM IAR Starter Kit STM32 (256KB flash)

Development Boards & Kits - ARM IAR Starter Kit STM32 (256KB flash)

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210C-SK/IAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210C-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210C-SK/IAR
IAR KICKSTART STM32F107 EVAL BRD

IAR KICKSTART STM32F107 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9041-ND 1284003-STM3210C-SK/IAR 55R6948 STM3210C-SK/IAR STM3210C-SK/IAR
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP F1, Iar Embedded Workbench, Starter Kit; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other IAR KickStart; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW3-272DR+,MT1817,50 OHM - TB-724-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1887111 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
Sensor Development Boards and Evaluation Kits - DPP401Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers