STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210B-SK/RAIS

Description
STM32F103 Raisonance Reva STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F103 Raisonance Reva STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-6053-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-6053-ND
Embedded MCU, DSP Evaluation Boards 497-6053-ND
STM32F103 Raisonance Reva STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F103 Raisonance Reva STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283998-STM3210B-SK/RAIS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283998-STM3210B-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283998-STM3210B-SK/RAIS
Win Source Part Number: 1283998-STM3210B-SK/ RAIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F103 Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: STM3210BSKRAIS,497-6 053 Base Product Number: STM3210 Product Status: Obsolete

Win Source Part Number: 1283998-STM3210B-SK/RAIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F103
Board Type: Evaluation Platform
Platform: Raisonance Reva
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: STM3210BSKRAIS,497-6053
Base Product Number: STM3210
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210B-SK/RAIS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210B-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210B-SK/RAIS
RAISONANCE REVA STM32F103 EVAL

RAISONANCE REVA STM32F103 EVAL

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM3210B-SK/RAIS
Development Boards & Kits - ARM STM3210B-SK/RAIS
Development Boards & Kits - ARM 32BIT Cortex M3 KIT HiTOPS DEBUG USB

Development Boards & Kits - ARM 32BIT Cortex M3 KIT HiTOPS DEBUG USB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6053-ND 1283998-STM3210B-SK/RAIS STM3210B-SK/RAIS STM3210B-SK/RAIS
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other Raisonance Reva; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP101Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Specs
Category Developement Board
Manufacturer PSoC Express World Tour; Other
View Details
Development Tool Accessories - 1311327 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details