STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM3210B-SK/KEIL

Description
Win Source Part Number: 1283997-STM3210B-SK/ KEIL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, ULINK-ME™ Programmer Utilized IC / Part: STM32F103B Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6052 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283997-STM3210B-SK/ KEIL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, ULINK-ME™ Programmer Utilized IC / Part: STM32F103B Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6052 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283997-STM3210B-SK/KEIL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283997-STM3210B-SK/KEIL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283997-STM3210B-SK/KEIL
Win Source Part Number: 1283997-STM3210B-SK/ KEIL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, ULINK-ME™ Programmer Utilized IC / Part: STM32F103B Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6052 Product Status: Obsolete

Win Source Part Number: 1283997-STM3210B-SK/KEIL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), LCD, ULINK-ME™ Programmer
Utilized IC / Part: STM32F103B
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-6052
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-6052-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-6052-ND
Embedded MCU, DSP Evaluation Boards 497-6052-ND
STM32F103B STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F103B STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210B-SK/KEIL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210B-SK/KEIL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210B-SK/KEIL
STM32F103B EVAL BRD

STM32F103B EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283997-STM3210B-SK/KEIL 497-6052-ND STM3210B-SK/KEIL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2027615 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2195852-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Evaluation Boards - BOARD TLD5097 B2B - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Lighting
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details